WMF easy Plus, Red wine glass, Standard glass, Glass, Transparent, Bordeaux wine, Clear
WMF easy Plus. Type: Red wine glass, Shape: Standard glass, Disk material: Glass. Volume: 630 ml, Glass height: 24 cm. Number of wine glasses: 6 pc(s), Package type: Box