WMF 0744286021, Round, All-purpose pan, Black, 400 °C, Stainless steel, Ceramic, Gas, Halogen, Induction
WMF 0744286021. Shape: Round, Type: All-purpose pan, Product colour: Black. Diameter: 28 cm, Height: 57 mm. Quantity per pack: 1 pc(s), Package width: 298 mm, Package depth: 480 mm