WMF logo

WMF Stelio 0415070011 7 egg(s) 380 W Black, Chrome

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58305
Info modified on:
07 Jun 2024, 17:53:24
Short summary description WMF Stelio 0415070011 7 egg(s) 380 W Black, Chrome:

WMF Stelio 0415070011, 7 egg(s), Hard, Medium, Soft, Black, Chrome, 380 W, 220-240 V, 50 - 60 Hz

Long summary description WMF Stelio 0415070011 7 egg(s) 380 W Black, Chrome:

WMF Stelio 0415070011. Eggs capacity: 7 egg(s), Egg consistency: Hard, Medium, Soft, Product colour: Black, Chrome. Power: 380 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 182 mm, Depth: 182 mm, Height: 156 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.