WMF logo

WMF 900 sensor plus Fully-auto Espresso machine 2,2 L

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30293
Info modified on:
23 Nov 2023, 10:32:50
Short summary description WMF 900 sensor plus Fully-auto Espresso machine 2,2 L:

WMF 900 sensor plus, Espresso machine, 2,2 L, Ground coffee, Built-in grinder, 2300 W, Black

Long summary description WMF 900 sensor plus Fully-auto Espresso machine 2,2 L:

WMF 900 sensor plus. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2,2 L, Coffee input type: Ground coffee, Capacity in cups: 8 cups, Built-in grinder. Power: 2300 W. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.