Whirlpool logo

Whirlpool WSF 5552 A+ W side-by-side refrigerator Freestanding 515 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95708
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Whirlpool WSF 5552 A+ W side-by-side refrigerator Freestanding 515 L White:

Whirlpool WSF 5552 A+ W, Freestanding, White, LED, 515 L, T, 546 L

Long summary description Whirlpool WSF 5552 A+ W side-by-side refrigerator Freestanding 515 L White:

Whirlpool WSF 5552 A+ W. Appliance placement: Freestanding, Product colour: White, Built-in display: LED. Total net capacity: 515 L, Climate class: T, Total gross capacity: 546 L. Fridge net capacity: 335 L. Freezer net capacity: 180 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 5 h. Cord length: 2,45 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.