Whirlpool GT 285 BL, Countertop, 25 L, 700 W, Built-in display, Analog, Buttons, Rotary
Whirlpool GT 285 BL. Appliance placement: Countertop, Interior capacity: 25 L, Microwave power: 700 W, Built-in display, Display type: Analog, Control type: Buttons, Rotary, Product colour: Black