Whirlpool ART 6500/A+, 275 L, 35 dB, 3,5 kg/24h
Whirlpool ART 6500/A+. Total net capacity: 275 L. Door hinge: Right. Noise level: 35 dB. Fridge net capacity: 197 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 80 L, Freezing capacity: 3,5 kg/24h. Annual energy consumption: 299 kWh