Whirlpool logo

Whirlpool AMW 832/IXL microwave Stainless steel Built-in 40 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77747
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AMW 832/IXL microwave Stainless steel Built-in 40 L 900 W:

Whirlpool AMW 832/IXL, Built-in, 40 L, 900 W, Built-in display, LCD, Buttons, Rotary

Long summary description Whirlpool AMW 832/IXL microwave Stainless steel Built-in 40 L 900 W:

Whirlpool AMW 832/IXL. Appliance placement: Built-in, Interior capacity: 40 L, Microwave power: 900 W, Built-in display, Display type: LCD, Control type: Buttons, Rotary, Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.