Whirlpool AMW 1401 IX, Built-in, 20 L, 800 W, Built-in display, Buttons, Rotary, Stainless steel
Whirlpool AMW 1401 IX. Appliance placement: Built-in, Interior capacity: 20 L, Microwave power: 800 W, Built-in display, Control type: Buttons, Rotary, Product colour: Stainless steel