Whirlpool logo

Whirlpool AKP 312 IX oven 55 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80843
Info modified on:
29 Nov 2024, 15:42:33
Short summary description Whirlpool AKP 312 IX oven 55 L Stainless steel:

Whirlpool AKP 312 IX, Electric, 55 L, 0 - 250 °C, 2500 W, Stainless steel, Rotary

Long summary description Whirlpool AKP 312 IX oven 55 L Stainless steel:

Whirlpool AKP 312 IX. Oven type: Electric, Total oven(s) interior capacity: 55 L, Oven thermostat range: 0 - 250 °C. Product colour: Stainless steel, Control type: Rotary. Power consumption (typical): 9500 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 595 mm, Depth: 564 mm, Height: 595 mm. Package weight: 34 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.