Whirlpool logo

Whirlpool AFG 050 AP/1 Chest freezer Freestanding 100 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85956
Info modified on:
27 May 2024, 11:51:08
Short summary description Whirlpool AFG 050 AP/1 Chest freezer Freestanding 100 L White:

Whirlpool AFG 050 AP/1, 100 L, 9 kg/24h, T, 41 dB, 4*, White

Long summary description Whirlpool AFG 050 AP/1 Chest freezer Freestanding 100 L White:

Whirlpool AFG 050 AP/1. Freezer net capacity: 100 L, Climate class: T, Freezing capacity: 9 kg/24h, Storage time during power failure: 22 h, Noise level: 41 dB, Star rating: 4*. Annual energy consumption: 167,9 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.