Whirlpool logo

Whirlpool ADPU 5300 WH dishwasher Semi built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94494
Info modified on:
11 Oct 2024, 13:50:24
Short summary description Whirlpool ADPU 5300 WH dishwasher Semi built-in 12 place settings:

Whirlpool ADPU 5300 WH, Semi built-in, White, 12 place settings, 51 dB, 15 L, 10 A

Long summary description Whirlpool ADPU 5300 WH dishwasher Semi built-in 12 place settings:

Whirlpool ADPU 5300 WH. Appliance placement: Semi built-in, Door colour: White. Number of place settings: 12 place settings, Noise level: 51 dB. Water consumption per cycle: 15 L, Current: 10 A. Width: 597 mm, Depth: 570 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 327 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.