Whirlpool ADP 422 IX, Freestanding, Full size (60 cm), Stainless steel, Black, Stainless steel, Buttons, LED
Whirlpool ADP 422 IX. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 10 place settings, Noise level: 45 dB, Dishwashing programs: Auto 65-75°C, Glass/Delicate, Eco, Pre-wash, Quick. Water consumption per cycle: 9 L, Energy consumption per cycle: 0,74 kWh, Connected load: 1900 W. Width: 450 mm, Depth: 550 mm, Height: 850 mm. Package width: 500 mm, Package depth: 675 mm, Package height: 895 mm