Whirlpool logo

Whirlpool ADP 5300 WH dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107525
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool ADP 5300 WH dishwasher Freestanding 12 place settings:

Whirlpool ADP 5300 WH, Freestanding, White, Buttons, 1,5 m, 2 m, Upper

Long summary description Whirlpool ADP 5300 WH dishwasher Freestanding 12 place settings:

Whirlpool ADP 5300 WH. Appliance placement: Freestanding, Door colour: White, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 51 dB, Dishwashing programs: Quick. Water consumption per cycle: 15 L, Energy consumption per cycle: 1,15 kWh, Current: 13 A. Width: 597 mm, Depth: 590 mm, Height: 850 mm. Package width: 640 mm, Package depth: 660 mm, Package height: 870 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.