Whirlpool logo

Whirlpool ACMK 6333/WH Freestanding cooker Electric Gas White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53111
Info modified on:
29 Nov 2024, 16:41:38
Short summary description Whirlpool ACMK 6333/WH Freestanding cooker Electric Gas White:

Whirlpool ACMK 6333/WH, Freestanding cooker, White, Rotary, Front, 1 m, Gas

Long summary description Whirlpool ACMK 6333/WH Freestanding cooker Electric Gas White:

Whirlpool ACMK 6333/WH. Product type: Freestanding cooker, Product colour: White, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 59 L. Energy consumption (conventional): 0,99 kWh, Energy consumption (forced convection): 0,85 kWh, Connected load (electric): 2800 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.