Whirlpool logo

Whirlpool ACMK 6121/IX Freestanding cooker Gas Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56686
Info modified on:
29 Nov 2024, 16:41:38
Short summary description Whirlpool ACMK 6121/IX Freestanding cooker Gas Black, Stainless steel:

Whirlpool ACMK 6121/IX, Freestanding cooker, Black, Stainless steel, Rotary, Front, 1 m, Bottom

Long summary description Whirlpool ACMK 6121/IX Freestanding cooker Gas Black, Stainless steel:

Whirlpool ACMK 6121/IX. Product type: Freestanding cooker, Product colour: Black, Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Medium, Oven net capacity: 62 L, Oven position: Bottom. Connected load (electric): 2250 W, Current: 9,1 A. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.