Whirlpool logo

Whirlpool ART 66001 Built-in 273 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52224
Info modified on:
02 Jun 2025, 06:44:14
Short summary description Whirlpool ART 66001 Built-in 273 L F White:

Whirlpool ART 66001, 273 L, SN-T, 4 kg/24h, F, Fresh zone compartment, White

Long summary description Whirlpool ART 66001 Built-in 273 L F White:

Whirlpool ART 66001. Total net capacity: 273 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 194 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 79 L, Freezing capacity: 4 kg/24h. Fresh zone compartment. Energy efficiency compliance: F, Annual energy consumption: 283 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.