Whirlpool logo

Whirlpool AKP 738 IX 65 L 2500 W Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19646
Info modified on:
29 Nov 2024, 15:42:42
Short summary description Whirlpool AKP 738 IX 65 L 2500 W Stainless steel:

Whirlpool AKP 738 IX, Medium, Electric, 65 L, 2500 W, 65 L, 2500 W

Long summary description Whirlpool AKP 738 IX 65 L 2500 W Stainless steel:

Whirlpool AKP 738 IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Energy consumption (conventional): 0,85 kWh, Energy consumption (forced convection): 0,85 kWh, AC input voltage: 230 V. Installation compartment width: 56 cm, Width: 595 mm, Depth: 564 mm. Package width: 630 mm, Package depth: 650 mm, Package height: 690 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.