Whirlpool logo

Whirlpool AMD 025/1 Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135830
Info modified on:
12 Dec 2024, 14:14:48
Short summary description Whirlpool AMD 025/1 Air conditioner indoor unit White:

Whirlpool AMD 025/1, Air conditioner indoor unit, White, Cooling, Heating, T, 3500 W, 3800 W

Long summary description Whirlpool AMD 025/1 Air conditioner indoor unit White:

Whirlpool AMD 025/1. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (max): 1060 W, Power consumption (heating) (max): 1025 W. Indoor unit noise level (high speed): 40 dB, Cooling airflow (indoor unit): 630 m³/h, Heating airflow (indoor unit): 630 m³/h. Outdoor unit noise level: 54 dB, Outdoor unit width: 71,5 cm, Outdoor unit depth: 24 cm. Energy efficiency class (cooling) (old): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.