Vertiv logo

Vertiv Avocent AV3108-XXX KVM switch Rack mounting Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71459
Info modified on:
20 Jun 2024, 08:26:20
Short summary description Vertiv Avocent AV3108-XXX KVM switch Rack mounting Black:

Vertiv Avocent AV3108-XXX, 1600 x 1200 pixels, Ethernet LAN connection, Rack mounting, 18 W, 1U, Black

Long summary description Vertiv Avocent AV3108-XXX KVM switch Rack mounting Black:

Vertiv Avocent AV3108-XXX. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Encryption type: 3DES, 128-bit SSL, AES, DES. Maximum resolution: 1600 x 1200 pixels, Resolution (maximum analog): 1600 x 1200 pixels. Product colour: Black, Rack capacity: 1U, Certification: UL, FCC Class A, cUL, ICES Class A, CE, EAC, VCCI Class A, KCC Class A, C-Tick, BSMI. Power source: AC, Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.