Verbatim logo

Verbatim Square Recessed lighting spot 21 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10394
Info modified on:
27 May 2024, 13:31:26
Short summary description Verbatim Square Recessed lighting spot 21 W:

Verbatim Square, Recessed lighting spot, 21 W, 3000 K, 2100 lm, 220-240 V, White

Long summary description Verbatim Square Recessed lighting spot 21 W:

Verbatim Square. Product type: Recessed lighting spot, Suitable for indoor use. Total power: 21 W, Colour temperature (max): 3000 K, Luminous flux: 2100 lm. International Protection (IP) code: IP20. Dimmable. Input voltage: 220-240 V. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.