HP logo

HP Compaq Presario CQ60-211DX Intel® Celeron® M 585 Laptop 39,6 cm (15.6") 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Home Basic Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185299
Info modified on:
22 Jan 2025, 04:52:04
Short summary description HP Compaq Presario CQ60-211DX Intel® Celeron® M 585 Laptop 39,6 cm (15.6") 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Home Basic Black, Silver:

HP Compaq Presario CQ60-211DX, Intel® Celeron® M, 2,16 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 160 GB

Long summary description HP Compaq Presario CQ60-211DX Intel® Celeron® M 585 Laptop 39,6 cm (15.6") 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Home Basic Black, Silver:

HP Compaq Presario CQ60-211DX. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Celeron® M, Processor: 585, Processor frequency: 2,16 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drives: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500MHD. Operating system software: Windows Vista Home Basic. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.