UNYKAch logo

UNYKAch 80.40.24 computer case Rack Black, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39085
Info modified on:
28 Oct 2021, 13:52:07
Short summary description UNYKAch 80.40.24 computer case Rack Black, Silver:

UNYKAch 80.40.24, Rack, Server, Black, Silver, ATX, CEB, EEB, micro ATX, SGCC, 4U

Long summary description UNYKAch 80.40.24 computer case Rack Black, Silver:

UNYKAch 80.40.24. Form factor: Rack, Type: Server, Product colour: Black, Silver. Supported HDD sizes: 2.5,3.5". Width: 435 mm, Depth: 650 mm, Height: 176 mm. Package width: 565 mm, Package depth: 845 mm, Package height: 245 mm. I/O ports: 6x Mini SAS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.