Tristar logo

Tristar KB-7146 cool box 39 L Gas/Electric Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95978
Info modified on:
07 Apr 2025, 13:20:31
End of life date:
25 Jun 2024
Short summary description Tristar KB-7146 cool box 39 L Gas/Electric Black, Stainless steel:

Tristar KB-7146, Black, Stainless steel, Stainless steel, China, 39 L, 2 L, SN-N

Long summary description Tristar KB-7146 cool box 39 L Gas/Electric Black, Stainless steel:

Tristar KB-7146. Product colour: Black, Stainless steel, Housing material: Stainless steel, Country of origin: China. Capacity: 39 L, Bottle volume supported: 2 L, Climate class: SN-N. Power source: Gas/Electric, Power source type: AC, Cigar lighter, Power: 82 W. Width: 540 mm, Depth: 470 mm, Height: 470 mm. Package width: 540 mm, Package depth: 470 mm, Package height: 470 mm

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.