Trevi logo

Trevi XB 78 BT 1.0 channels 2,5 W Orange

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9571
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Trevi XB 78 BT 1.0 channels 2,5 W Orange:

Trevi XB 78 BT, 1.0 channels, 2,5 W, Smartphones, Phablet, mini-Tablet, Orange, Charging, Operation, Rotary

Long summary description Trevi XB 78 BT 1.0 channels 2,5 W Orange:

Trevi XB 78 BT. Audio output channels: 1.0 channels, RMS rated power: 2,5 W. Compatibility: Smartphones, Phablet, mini-Tablet. Product colour: Orange, LED indicators: Charging, Operation, Volume control: Rotary. Power source type: Battery, Battery technology: Lithium. Weight: 50 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.