TP-Link logo

TP-Link T1700G-28TQ Managed L2/L2+ Gigabit Ethernet (10/100/1000) 1U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
185333
Info modified on:
30 May 2023, 12:00:53
Short summary description TP-Link T1700G-28TQ Managed L2/L2+ Gigabit Ethernet (10/100/1000) 1U Black:

TP-Link T1700G-28TQ, Managed, L2/L2+, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description TP-Link T1700G-28TQ Managed L2/L2+ Gigabit Ethernet (10/100/1000) 1U Black:

TP-Link T1700G-28TQ. Switch type: Managed, Switch layer: L2/L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 16000 entries, Routing/switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE.... Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.