TP-Link logo

TP-Link AC1200 Network repeater 10, 100, 1000 Mbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110848
Info modified on:
10 Aug 2024, 09:37:51
Short summary description TP-Link AC1200 Network repeater 10, 100, 1000 Mbit/s:

TP-Link AC1200, Network repeater, 10,100,1000 Mbit/s, 10/100/1000Base-T(X), IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 867 Mbit/s

Long summary description TP-Link AC1200 Network repeater 10, 100, 1000 Mbit/s:

TP-Link AC1200. Type: Network repeater, Ethernet LAN data rates: 10,100,1000 Mbit/s. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Mounting type: Desk/Wall. Power consumption (max): 11 W. Width: 126 mm, Depth: 75 mm, Height: 43 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.