Thule EasyFold 931, Bicycle carrier, Back hitch-mount, Black, Red, Silver
Thule EasyFold 931. Product type: Bicycle carrier, Mounting type: Back hitch-mount, Product colour: Black, Red, Silver. Width: 610 mm, Depth: 1230 mm, Weight: 1,71 kg