Tefal logo

Tefal Sensio Memo PP4041 White Electronic personal scale

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91922
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Tefal Sensio Memo PP4041 White Electronic personal scale:

Tefal Sensio Memo PP4041, Electronic personal scale, 160 kg, 100 g, White, LCD, LR06, 1.5V

Long summary description Tefal Sensio Memo PP4041 White Electronic personal scale:

Tefal Sensio Memo PP4041. Type: Electronic personal scale, Maximum weight capacity: 160 kg, Accuracy: 100 g. Display: LCD. Battery type: LR06, 1.5V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.