Tefal Ingenio Authentic L6719012, Black, Aluminium, Titanium, Detachable, Ceramic, Gas, Halogen, Induction, 1,5 L
Tefal Ingenio Authentic L6719012. Product colour: Black, Disk material: Aluminium, Internal coating: Titanium. Saucepan capacity: 1,5 L, Saucepan 2 capacity: 2,1 L, Saucepan 3 capacity: 3 L. Number of products included: 3 pc(s)