Tefal logo

Tefal Prep'Line HT4101 mixer Hand mixer 450 W White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120102
Info modified on:
14 May 2024, 12:21:47
Short summary description Tefal Prep'Line HT4101 mixer Hand mixer 450 W White:

Tefal Prep'Line HT4101, Hand mixer, White, 450 W, 73 mm, 131 mm, 184 mm

Long summary description Tefal Prep'Line HT4101 mixer Hand mixer 450 W White:

Tefal Prep'Line HT4101. Type: Hand mixer, Product colour: White. Power: 450 W. Width: 73 mm, Depth: 131 mm, Height: 184 mm. Package width: 155 mm, Package depth: 195 mm, Package height: 230 mm. Country of origin: China

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.