Tefal logo

Tefal FV9545 iron Dry & Steam iron 2600 W Blue, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21547
Info modified on:
28 Mar 2023, 10:12:54
Short summary description Tefal FV9545 iron Dry & Steam iron 2600 W Blue, White:

Tefal FV9545, Dry & Steam iron, 2,5 m, 170 g/min, Blue, White, 50 g/min, 0,35 L

Long summary description Tefal FV9545 iron Dry & Steam iron 2600 W Blue, White:

Tefal FV9545. Type: Dry & Steam iron, Cord length: 2,5 m, Steam boost performance: 170 g/min. Iron power: 2600 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.