Tefal logo

Tefal Easy Fry & Grill EY5018 Single 4,2 L Stand-alone 1550 W Hot air fryer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108289
Info modified on:
30 Mar 2025, 19:06:26
Short summary description Tefal Easy Fry & Grill EY5018 Single 4,2 L Stand-alone 1550 W Hot air fryer Black:

Tefal Easy Fry & Grill EY5018, Hot air fryer, 4,2 L, 80 °C, 200 °C, 6 person(s), 60 min

Long summary description Tefal Easy Fry & Grill EY5018 Single 4,2 L Stand-alone 1550 W Hot air fryer Black:

Tefal Easy Fry & Grill EY5018. Product type: Hot air fryer, Capacity: 4,2 L, Temperature (min): 80 °C. Construction type: Single, Product colour: Black, Control type: Rotary. Power: 1550 W. Width: 270 mm, Depth: 361 mm, Height: 324 mm. Package width: 314 mm, Package depth: 398 mm, Package height: 370 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.