Tefal Resist Intense D52208, Round, All-purpose pan, Black, Red, Titanium, 175 °C, Aluminium
Tefal Resist Intense D52208. Shape: Round, Type: All-purpose pan, Product colour: Black, Red. Diameter: 32 cm, Bottom diameter: 25,2 cm, Width: 326 mm. Quantity per pack: 1 pc(s), Package width: 326 mm, Package depth: 507 mm. Doesn't contain: Cadmium, Lead, Perfluorooctanoic Acid (PFOA)