TCL logo

TCL 40 406 16,7 cm (6.56") Dual SIM Android 13 4G USB Type-C 3 GB 32 GB 5000 mAh Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23038
Info modified on:
27 Feb 2024, 13:59:33
Short summary description TCL 40 406 16,7 cm (6.56") Dual SIM Android 13 4G USB Type-C 3 GB 32 GB 5000 mAh Grey:

TCL 40 406, 16,7 cm (6.56"), 3 GB, 32 GB, 13 MP, Android 13, Grey

Long summary description TCL 40 406 16,7 cm (6.56") Dual SIM Android 13 4G USB Type-C 3 GB 32 GB 5000 mAh Grey:

TCL 40 406. Display diagonal: 16,7 cm (6.56"), Display resolution: 720 x 1612 pixels. Processor frequency: 2 GHz, Processor type: MediaTek, Processor: MT6762V. RAM capacity: 3 GB, RAM type: LPDDR4X, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system software: Android 13. Battery capacity: 5000 mAh. Product colour: Grey. Weight: 190 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.