TCL logo

TCL 65EP685 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Titanium 340 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27945
Info modified on:
22 Jul 2024, 10:02:31
End of life date:
31 Dec 2020
Short summary description TCL 65EP685 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Titanium 340 cd/m²:

TCL 65EP685, 165,1 cm (65"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Titanium

Long summary description TCL 65EP685 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Titanium 340 cd/m²:

TCL 65EP685. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1700, Display brightness: 340 cd/m², Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Titanium

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.