location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HVL-MT24AM camera flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HVL-MT24AM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HVL-MT24AM
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:20:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony HVL-MT24AM camera flash Black :
The short editorial description of Sony HVL-MT24AM camera flash Black

Macro Twin Flash Kit
More>>>
Sony HVL-MT24AM camera flash Black:
The official marketing text of Sony HVL-MT24AM camera flash Black as supplied by the manufacturer

Capture impeccably lit macro photographs every time with the HVL-MT24AM macro twin flash kit and your α DSLR camera. Take your extreme close-up photography to the next level by easily arranging the twin adjustable flash heads in countless configurations.

Short summary description Sony HVL-MT24AM camera flash Black:
This short summary of the Sony HVL-MT24AM camera flash Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HVL-MT24AM, 235 g

Long summary description Sony HVL-MT24AM camera flash Black:
This is an auto-generated long summary of Sony HVL-MT24AM camera flash Black based on the first three specs of the first five spec groups.

Sony HVL-MT24AM. Product colour: Black, Colour temperature: 5700 K, Disk material: Polycarbonate. Weight: 235 g

Features
Product colour *
Black
Colour temperature
5700 K
Disk material
Polycarbonate
Lighting angle (horizontal)
78°
Lighting angle (vertical)
60°
Power
Number of batteries supported
4
Weight & dimensions
Weight *
235 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:11:06
Uk has collected 3 expert reviews for Sony HVL-MT24AM camera flash Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
practicalphotography.com
Updated:
2011-10-04 06:11:06
The Sony HVL-F42 is Sony's mid-range model and is compatible with the Alpha range of D-SLRs with their unique mounting foot. Weighing in at 340g the Sony HVL-F42 is quite a heavy flashgun and has a good build with a nice action to the head and easy-t...
80%