location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony α DSLR-A900 digital SLR camera SLR Camera Body 24,6 MP CMOS 6048 x 4032 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
α
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSLR-A900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSLR-A900 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2019 10:05:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony α DSLR-A900 digital SLR camera SLR Camera Body 24,6 MP CMOS 6048 x 4032 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Body 24,6 MP CMOS Black
  • - TTL
  • - ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Sony α DSLR-A900 digital SLR camera SLR Camera Body 24,6 MP CMOS 6048 x 4032 pixels Black :
The short editorial description of Sony α DSLR-A900 digital SLR camera SLR Camera Body 24,6 MP CMOS 6048 x 4032 pixels Black

DSLR-A900
More>>>
Sony α DSLR-A900 digital SLR camera SLR Camera Body 24,6 MP CMOS 6048 x 4032 pixels Black:
The official marketing text of Sony α DSLR-A900 digital SLR camera SLR Camera Body 24,6 MP CMOS 6048 x 4032 pixels Black as supplied by the manufacturer

24.6 megapixel Digital Single Lens Reflex (D-SLR) camera, body only. Supreme imaging and professional features. Full-frame CMOS sensor with Exmor™ technology. High-performance pentaprism viewfinder with 100% coverage. High-speed 9-point AF, SteadyShot INSIDE and photo quality 3.0-inch 921k dot LCD.

- Ultra-high resolution 24.6 effective megapixel 35mm full-frame CMOS sensor with Exmor™ technology plus on-chip A/D conversion and dual noise reduction for flawless, detail packed images
- Ultra-bright optical pentaprism viewfinder with 100% field coverage
- Advanced new Dual BIONZ image processor utilises performance of 24.6 effective megapixel full-frame sensor for ultimate imaging performance
- SteadyShot INSIDE optical image stabilisation offers 2.5-4.0 steps anti-shake performance with α-mount lenses or Konica Minolta a-mount lenses
- 5fps continuous shooting at full resolution 24.6 megapixels
- Photo quality 3.0-inch Xtra Fine 921k dot resolution LCD screen for critical shot evaluation
- Fast, high-accuracy 9-point centre cross AF with 10 focus assist points and F2.8 sensor
- Rugged magnesium body with aluminium alloy chassis and controls sealed against dust and moisture
- High sensitivity up to ISO6400 (in expanded ISO range) with high-ISO noise reduction for clearer low-light shooting
- Secondary top-mounted display panel
- Evolved D-Range Optimiser delivers beautifully balanced exposures with rich shadow and highlight detail, especially in backlit situations
- Intuitive Quick Navi display for fast, easy access to camera settings
- Intelligent preview gives immediate feedback of adjustment settings
- High-capacity InfoLITHIUM battery allows up to 880 shots between charges (using viewfinder) with % display of power remaining (CIPA measurement)
- Dual anti-dust system protects sensor during lens exchange
- User replaceable high quality focusing screens (option) in L-type (grid pattern) and M-type (super spherical acute matte)
- HDMI™ output for viewing on HD Ready display plus PhotoTV HD mode for optimised Full HD images on compatible BRAVIA television

Short summary description Sony α DSLR-A900 digital SLR camera SLR Camera Body 24,6 MP CMOS 6048 x 4032 pixels Black:
This short summary of the Sony α DSLR-A900 digital SLR camera SLR Camera Body 24,6 MP CMOS 6048 x 4032 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony α DSLR-A900, 24,6 MP, 6048 x 4032 pixels, CMOS, Full HD, 850 g, Black

Long summary description Sony α DSLR-A900 digital SLR camera SLR Camera Body 24,6 MP CMOS 6048 x 4032 pixels Black:
This is an auto-generated long summary of Sony α DSLR-A900 digital SLR camera SLR Camera Body 24,6 MP CMOS 6048 x 4032 pixels Black based on the first three specs of the first five spec groups.

Sony α DSLR-A900. Camera type: SLR Camera Body, Megapixel: 24,6 MP, Sensor type: CMOS, Maximum image resolution: 6048 x 4032 pixels. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 850 g. Product colour: Black

Picture quality
Camera type *
SLR Camera Body
Megapixel *
24,6 MP
Sensor type *
CMOS
Maximum image resolution *
6048 x 4032 pixels
Still image resolution(s) *
640 x 480
Image stabilizer *
No
Image sensor size (W x H)
35,9 x 24 mm
Lens system
Filter
Yes
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus, Spot Auto Focus
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Auto Exposure (AE) lock
Yes
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Fill-in, Red-eye reduction, Slow synchronization
Flash recharging time
No
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Motion JPEG frame rate
50 fps
Analog signal format system
NTSC, PAL
Memory
Compatible memory cards *
CF, MicroDrive, MS Duo, MS PRO Duo, MS Pro-HG Duo
Memory slots
2
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
921600 pixels
Field of view
100%
Viewfinder
Magnification
0,74x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Night, Portrait, Sunset, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Self-timer delay *
2, 10 s
Histogram
Yes
Live view
No
Image editing
Rotating
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Camera file system
DPOF 1.1, Exif 2.2
Image processor
2 x BIONZ
Design
Product colour *
Black
Disk material
Aluminium, Magnesium
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
880 shots
Battery type
NP-FM500H
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
156,3 mm
Depth
81,9 mm
Height
116,9 mm
Weight
850 g
Packaging content
Batteries included
Yes
Other features
Video capability
Yes
Standard connectivity
USB 2.0
Built-in flash
No
Date imprinting
Yes
HDMI ports quantity
1
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 07:52:37
Uk has collected 80 expert reviews for Sony α DSLR-A900 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
wired.co.uk
Updated:
2011-07-31 07:50:13
Sony came out swinging with the introduction of its flagship DSLR, the A900.Billed as a prosumer digi-snapper, but packed with a panoply of pro-style features, a memory card bursting, 24-megapixel full-frame sensor, crystal clear high-def LCD, onboard...
80%
trustedreviews.com
Updated:
2011-07-31 07:50:18
Just like the rest of the digital camera market, the digital SLR market itself is divided into several different categories. At one end you have the entry-level consumer DSLRs such as the Canon EOS 1000D (£400), Pentax K-m (£380) or Sony Alpha A200 (£270)...
90%
macworld.co.uk
Updated:
2011-07-31 07:50:21
Sony sees the 24.6-megapixel A900’s market as the semi pro, identical to Canon’s equally pixel festooned 5D Mark II. Blocky in appearance, weather-sealed against the elements, what the A900 lacks in prettiness it makes up for in specification, to a po...
Good High resolution; weather resistant; fast; sharp, rich images with test lens...
Bad No Live View, no built-in flash, bulky, image noise at ISO3200+...
80%
techadvisor.co.uk
Updated:
2011-07-31 07:50:23
Product Code: DSLRA900CEH Sony sees the 24.6Mp Sony Alpha A900s market as the semi pro, identical to Canons equally pixel festooned Canon EOS 5D Mark II. Blocky in appearance, weather-sealed against the elements, what the Sony Alpha A900 lacks in...
Bottom line All in all, the Sony Alpha A900 is a very capable heavyweight option for those not already wedded to either Canon or Nikon. Gavin Stoker Lowest online price: ££1,899.00...
80%
theregister.co.uk
Updated:
2011-07-31 07:50:40
If cameras were rated on specifications alone, Sony’s Alpha 900 would be a hard act to beat. Let’s consider the evidence: there’s a full-frame Exmore CMOS sensor packed with 24.6 million pixels - and, please note, this is the effective number. The sens...
Bottom line Sony is snapping at the heels of Canon and Nikon, and with the DSLR-A900, Sony give its rivals a good old nip. This is a very good high-end DSLR that will please many users. That said, we think some potential buyers might be put off by the lack of one...
85%
professionalphotographer.co.uk
Updated:
2011-07-31 07:50:50
After I’d finished hearing all about the Sony Alpha 900 at the 2008 Photokina trade show, and had played with one of the few finished units available at the time, I walked away from the Sony stand genuinely impressed. The camera is ‘High resolution’...
Bottom line Sony’s latest offering is a stunner. At low ISO sensitivities it delivers images that are every bit as crisp and detailed as those from Canon’s EOS-1Ds MkIII and Nikon’s D3, but at a greatly reduced cost. We found the a900 for £1794 on o...
0%
digicambuyer.co.uk
Updated:
2011-07-31 07:50:59
Sonys flagship DSLR delivers full-frame capture, huge 24MP resolution plus bright, 100 per cent field-of-view viewfinderFirst things first – the A900’s distinctive, yet rather angular design might not be to everyone’s taste; it’s big and it’s brutish...
Bottom line Sonys top-of-the-range DSLR may defy convention in its design and feature set, but its capture performance is closer to great white hope than white elephant...
100%
expertreviews.co.uk
Updated:
2011-07-31 07:51:17
Sony had promised to deliver a full-frame camera at the launch of its first APS-C DSLR, and prototypes had been on public display long before the A900 was formally introduced. While we believed the sensor would most likely be a 24.6 million-pixel Cmos...
80%
practicalphotography.com
Updated:
2011-07-31 07:51:19
The Sony Alpha 900 has a staggering 24.6Mp sensor and has the accolade of offering the largest resolution of any full-frame D-SLR – even beating the £5000 24.5Mp Nikon D3X – quite a feat, especially when you consider the relatively low price. The ISO r...
80%
Photoradar.com
Updated:
2011-07-31 07:51:30
The Sony Alpha A900 is a late entrant to the DSLR market but it's wasted no time in making its mark.It has three APS-C sized DSLRs straddling the low-end to enthusiasts market, and now its fullframe A900 goes head-to-head against pro models from Nikon...
Bottom line The Sony Alpha A900 is a late entrant to the DSLR market but it's wasted no time in making its mark.It has three APS-C sized DSLRs straddling the low-end to enthusiasts market, and now its fullframe A900 goes head-to-head against pro models from Nikon...
80%
techradar.com
Updated:
2011-07-31 07:51:35
The Sony Alpha A900 is a late entrant to the DSLR market but its wasted no time in making its mark. It has three APS-C sized DSLRs straddling the low-end to enthusiasts market, and now its fullframe A900 goes head-to-head against pro models from Nikon...
Good Takes fantastic pictures, Tough build, Good features...
Bad On the pricey side, Limited lens...
80%
gadgetshow.channel5.com
Updated:
2011-07-31 07:51:53
The standard in digital photography has arrived with the Sony a (alpha) DSLR-A900. Packed with features, this flagship DSLR is the first a (alpha) to incorporate a 35mm full frame image sensor and 24.6-megapixel resolution. It also incorporates the wor...
Good The resolution wars are officially over – and Sony has won. The A900 has the most pixels of any SLR camera on the planet (this week, at least) and certainly knows how to use them. Image quality is top notch for daytime shooting, and there more than...
Bad Cheer up, Sony! You’d hardly think the same company that cranks out fun-loving PlayStations and razor-thin compacts could be responsible for this po-faced product. There’s no Live View, no movie mode and no face detection, and the chunky A900...
Bottom line A serious tool for serious photographers with seriously large memory cards (and wallets to match). The biggest, certainly, but with the launch of Canon’s EOS 5D Mark II, perhaps not quite the best pro SLR out there.Sony Alpha 900 is tagged with Sony...
80%
hereshow.ca
Updated:
2011-11-06 01:36:05
Boasting the highest resolution available in the sub-$9,000 category, this rugged 24.6-megapixel DSLR ($3,100) has a large magnesium alloy body, moisture-resistant seals, three-inch LCD with 921,600 dots, plus some unique technology...
0%
goodgearguide.com.au
Updated:
2011-11-06 01:36:08
With a full-frame, 35mm sensor and 26 megapixels to its name, the Sony A900 (DSLR-A900) digital SLR camera is a super-heavyweight when it comes to churning out huge images. It eclipses even the high-end models from Canon and Nikon in resolution (it only just beats the Nikon D3x), and its mid-range price of $5299 (for the body only) is sure to arouse interest from serious enthusiasts as well as professionals looking to get a high return on their investment. The A900 uses Sony’s a Mount and will...
Good Comfortable to use, manual controls for metering and focus modes, fast, full-frame sensor, huge resolution...
Bad Noticeable noise at ISO speeds above 400...
Bottom line Anyone looking to make the step up to a full-frame D-SLR should make a point of trying out the Sony A900. It’s a great camera to use and its performance on location and in the studio was excellent...
90%
smh.com.au
Updated:
2011-11-06 01:36:25
Sony A900 DSLR This is a full-frame DSLR with a 24.6-megapixel CMOS sensor - currently the most pixels on a 35mm-sized sensor. The camera is beautifully made with a luxurious feel to all controls. Italso feels solid, with extensive environmental...
0%
dpexpert.com.au
Updated:
2011-11-06 01:36:29
This is a full frame DSLR with a 24.6 megapixel CMOS sensor – currently the most pixels on a 35mm sized sensor. The camera is beautifully made with a luxurious feel to all controls. It also feels solid, with extensive environmental sealing. Image stab...
Good The resolving power of this camera/lens combination is simply breathtaking. What it means in every day use is that images can be cropped down to small sections and still retain sharp detail. Dynamic range is very good and exposures are generally spot o...
Bad The camera/lens combination is heavy. Do cameras really need to have such mass in order to be indestructible? High ISO images are not as clean as from the Nikon and Canon equivalent cameras.
Bottom line Sony tell us that this is not their professional camera. It is intended for the well-heeled amateur who is either a fan of the brand or has some legacy Minolta lenses in the bag. So it sells against the Nikon D700 and the Canon 5DII – formidable opp...
0%
photoreview.com.au
Updated:
2011-11-06 01:36:34
In its new flagship DSLR, the A900, Sony has eschewed gimmicks like live view and video recording and instead focused upon producing a camera with real appeal to professional photographers. Minolta film camera users whove been eagerly awaiting a full...
95%
stuff.tv
Updated:
2014-03-20 02:26:37
Despite being in the DSLR market for less than three years, Sony has already established itself as a big player in the world of digital photography. Thanks to its adoption of Minolta tech and a fine selection of lenses, it’s fair to say that in terms o...
Good Excellent full frame Exmor sensor. Immense viewfinder. Crisp LCD screen. Super-sturdy build quality...
Bad Noise at higher ISO. Less features than Canon EOS 5D Mk II...
Bottom line Sony’s finest DSLR by a mile, and a prosumer camera that can hold its own against the big rivals...
80%
avhub.com.au
Updated:
2014-06-06 05:54:32
Sony's much-anticipated assault on the top-end of the D-SLR market is spear-headed by a camera that's a fascinating combination of traditional styling and state-of-the-art technologies. Report by Paul Burrows.Beyond a level of D-SLR that's probably best r...
0%