Smartwares RM149/4 5YR, Photoelectrical reflection detector, Wireless, White, Home, Office, Plastic, 85 dB
Smartwares RM149/4 5YR. Detector type: Photoelectrical reflection detector, Connectivity technology: Wireless, Product colour: White. Power source: Battery, Input voltage: 220 - 240 V, Battery voltage: 9 V. Quantity per pack: 4 pc(s)