Siemens logo

Siemens WT46E300 tumble dryer Freestanding Front-load 6 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54125
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Siemens WT46E300 tumble dryer Freestanding Front-load 6 kg White:

Siemens WT46E300, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Touch, Right

Long summary description Siemens WT46E300 tumble dryer Freestanding Front-load 6 kg White:

Siemens WT46E300. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 6 kg, Drying programs: Wool, Quick, Cycle time: 80 min. Energy consumption: 4,2 kWh, Annual energy consumption: 281 kWh, Connected load: 2800 W. Depth: 625 mm, Width: 598 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.