Siemens logo

Siemens SX65M009EU dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17819
Info modified on:
27 May 2024, 12:09:59
Short summary description Siemens SX65M009EU dishwasher Fully built-in 13 place settings:

Siemens SX65M009EU, Fully built-in, Stainless steel, Buttons, 1,75 m, 1,65 m, 1,9 m

Long summary description Siemens SX65M009EU dishwasher Fully built-in 13 place settings:

Siemens SX65M009EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 46 dB, Temperature (max): 70 °C. Water consumption per cycle: 9,5 L, Energy consumption per cycle: 0,92 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 865 mm. Drying class: A, Annual energy consumption: 262 kWh, Annual water consumption: 2660 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.