Siemens iQ700 LI69SA684, 935 m³/h, Ducted/Recirculating, A, A, B, 57 dB
Siemens iQ700 LI69SA684. Maximum extraction power: 935 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Semi built-in (pull out), Product colour: Black, Stainless steel, Control type: Touch. Grease filter type: Stainless steel. Bulb power: 4 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 41 kWh, Energy efficiency scale: A+++ to D, Connected load: 264 W