Siemens iQ700 LI67SA671, 717 m³/h, Ducted/Recirculating, B, A, B, 53 dB
Siemens iQ700 LI67SA671. Maximum extraction power: 717 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: B. Type: Semi built-in (pull out), Product colour: Black, Stainless steel, Control type: Touch. Grease filter type: Metal. Bulb power: 4 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 38 kWh, Energy efficiency scale: A+++ to D, Connected load: 144 W