Siemens logo

Siemens iQ700 KI87FHDD0 fridge-freezer Built-in 237 L D White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11486
Info modified on:
27 May 2024, 13:59:03
Short summary description Siemens iQ700 KI87FHDD0 fridge-freezer Built-in 237 L D White:

Siemens iQ700 KI87FHDD0, 237 L, SN-T, 10 kg/24h, D, Fresh zone compartment, White

Long summary description Siemens iQ700 KI87FHDD0 fridge-freezer Built-in 237 L D White:

Siemens iQ700 KI87FHDD0. Total net capacity: 237 L. Door hinge: Right. Climate class: SN-T, Noise level: 34 dB. Fridge net capacity: 175 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 62 L, Freezing capacity: 10 kg/24h. Fresh zone compartment. Energy efficiency compliance: D, Annual energy consumption: 185 kWh. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.