Siemens logo

Siemens iQ300 KG49NXXCF fridge-freezer Freestanding 440 L C Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20751
Info modified on:
28 Apr 2025, 14:52:22
Short summary description Siemens iQ300 KG49NXXCF fridge-freezer Freestanding 440 L C Black, Stainless steel:

Siemens iQ300 KG49NXXCF, 440 L, No Frost (fridge), 11 kg/24h, C, Fresh zone compartment, Black, Stainless steel

Long summary description Siemens iQ300 KG49NXXCF fridge-freezer Freestanding 440 L C Black, Stainless steel:

Siemens iQ300 KG49NXXCF. Total net capacity: 440 L. Door hinge: Right, Display type: LED. Noise level: 35 dB. Fridge net capacity: 313 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 127 L, Freezing capacity: 11 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency compliance: C, Annual energy consumption: 177 kWh. Product colour: Black, Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.