Siemens logo

Siemens iQ300 KG36NVLEB fridge-freezer Freestanding 326 L E Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17761
Info modified on:
27 May 2024, 13:43:16
Short summary description Siemens iQ300 KG36NVLEB fridge-freezer Freestanding 326 L E Stainless steel:

Siemens iQ300 KG36NVLEB, 326 L, SN-T, 14 kg/24h, E, Fresh zone compartment, Stainless steel

Long summary description Siemens iQ300 KG36NVLEB fridge-freezer Freestanding 326 L E Stainless steel:

Siemens iQ300 KG36NVLEB. Total net capacity: 326 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 237 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 89 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency compliance: E, Annual energy consumption: 238 kWh. Product colour: Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.