Siemens logo

Siemens KG36EAL40 fridge-freezer Freestanding 304 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45872
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KG36EAL40 fridge-freezer Freestanding 304 L Stainless steel:

Siemens KG36EAL40, 304 L, SN-T, 38 dB, 14 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Siemens KG36EAL40 fridge-freezer Freestanding 304 L Stainless steel:

Siemens KG36EAL40. Total net capacity: 304 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 215 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 89 L, Freezing capacity: 14 kg/24h. Fresh zone compartment. Annual energy consumption: 150 kWh. Product colour: Stainless steel

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.