Siemens logo

Siemens ET651FKP2E hob Black Built-in Ceramic 3 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20949
Info modified on:
14 Mar 2024, 19:32:37
Short summary description Siemens ET651FKP2E hob Black Built-in Ceramic 3 zone(s):

Siemens ET651FKP2E, Black, Built-in, Ceramic, Glass-ceramic, 3 zone(s), 3 zone(s)

Long summary description Siemens ET651FKP2E hob Black Built-in Ceramic 3 zone(s):

Siemens ET651FKP2E. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Regular cooking zone: 1200 W, Large cooking zone: 2000 W, Extra large high-speed cooking zone: 2700 W. Control type: Scrollbar, Touch, Control position: Top front, Timer type: Digital. Connected load (electric): 5700 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 592 mm, Depth: 522 mm, Height: 45 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.