Sharp logo

Sharp XL-DAB 151 PHS 30 W Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89718
Info modified on:
04 Oct 2023, 13:21:25
Short summary description Sharp XL-DAB 151 PHS 30 W Black, Silver:

Sharp XL-DAB 151 PHS, Black, Silver, 1 discs, 30 W, 2-way, 120 W, AM, DAB+, FM

Long summary description Sharp XL-DAB 151 PHS 30 W Black, Silver:

Sharp XL-DAB 151 PHS. Product colour: Black, Silver, Number of optical discs: 1 discs. RMS rated power: 30 W, Speaker type: 2-way, Peak Music Power Output (PMPO): 120 W. Supported radio bands: AM, DAB+, FM, Tuner type: Digital. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-RW, Playback disc formats: CD audio

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.