Sharp logo

Sharp LC-40CFE6452E TV 101,6 cm (40") Full HD Smart TV Wi-Fi Silver 300 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65515
Info modified on:
19 Nov 2024, 09:37:34
Short summary description Sharp LC-40CFE6452E TV 101,6 cm (40") Full HD Smart TV Wi-Fi Silver 300 cd/m²:

Sharp LC-40CFE6452E, 101,6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Sharp LC-40CFE6452E TV 101,6 cm (40") Full HD Smart TV Wi-Fi Silver 300 cd/m²:

Sharp LC-40CFE6452E. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: Active Motion 400, Display brightness: 300 cd/m². Digital signal format system: DMB-T, DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.